EN
  • EN
  • DE
  • IT

74HC259D

Part No 74HC259D
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Description 8-bit addressable latch | IC 8BIT ADDRESSABLE LATCH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage (V) 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 22ns
Current - Output High, Low 5.2mA, 5.2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1131662-74HC259D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC259D CAD Model

Description

Product Overview: 74HC259D by NXP Semiconductors

The 74HC259D is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the industry known for its reliable and innovative products. This IC is part of the 74HC (High-speed CMOS) family, which is designed to meet the requirements of high-speed and low-power consumption applications.

Key Features

  • Logic Type: 8-bit Addressable Latch
  • Supply Voltage: 2 V to 6 V, making it suitable for a wide range of applications, including battery-operated devices.
  • Operating Temperature: -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The 74HC259D comes in a SO16 package, which is a small-outline package with 16 pins.

Functionality

The 74HC259D is an 8-bit addressable latch with the capability to select a single data output among the eight and write a value to it. It has a common data input and an output enable pin, which provides control over the output state. The device can be used in a variety of digital applications where data routing and storage are required.

Applications

This versatile IC can be used in numerous applications, such as:

  • Memory address decoding
  • Data multiplexing
  • Control circuits
  • Signal routing
  • Interface circuitry

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HC259D is rigorously tested to ensure it meets the stringent standards for performance and reliability. Customers can trust this component for critical and long-term applications.

Environmental Compliance

The 74HC259D adheres to environmental regulations, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability makes it an ideal choice for eco-conscious businesses and applications.

In summary, the 74HC259D by NXP Semiconductors is a robust, versatile, and reliable component that serves a multitude of digital functions, aligning with the industry's demand for high-speed and energy-efficient solutions. Its wide operating temperature range and compliance with environmental standards make it a preferred choice for designers and engineers across various sectors.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1782 $50.7870
600+ $0.1670 $100.2000
930+ $0.1613 $150.0090
1,335+ $0.1500 $200.2500
1,735+ $0.1444 $250.5340
2,165+ $0.1388 $300.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess