EN
  • EN
  • DE

74HC2G66DC

Part No 74HC2G66DC
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual single-pole single-throw analog switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131703-74HC2G66DC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC2G66DC CAD Model

Description

Product Overview: 74HC2G66DC from NXP Semiconductors

The 74HC2G66DC is a high-performance, dual single-pole, single-throw analog switch from NXP Semiconductors. It is part of the 74HC (High-Speed CMOS) family, which is renowned for its robustness and versatility in a wide range of switching applications. This particular component is designed to provide precision switching capabilities in a compact package, making it suitable for a variety of digital and analog signal switching tasks.

Key Features

  • Switch Configuration: The device features two independent SPST (Single-Pole Single-Throw) switches, which can be controlled separately. This configuration allows for greater flexibility in routing signals within electronic circuits.
  • Low ON Resistance: The 74HC2G66DC boasts a low ON resistance, typically around 25 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state.
  • High-Speed Switching: With its CMOS technology, the switch is capable of high-speed operation, making it suitable for applications that require rapid switching between signal paths.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 2.0V to 6.0V, providing compatibility with various logic levels and enabling use in systems with different power supplies.
  • Low Power Consumption: The 74HC2G66DC is designed for low power consumption, which is critical for battery-operated devices and power-sensitive applications.
  • ESD Protection: It includes protection against electrostatic discharge (ESD), enhancing the durability and longevity of the component in harsh environments.

Applications

The 74HC2G66DC is a versatile switch that can be used in a wide range of applications, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Audio and video switching
  • Communication systems
  • Data acquisition systems
  • Portable electronics

Package and Quality

The 74HC2G66DC comes in a small outline package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that this component meets rigorous industry standards for performance and reliability.

In summary, the 74HC2G66DC from NXP Semiconductors is a high-quality, dual analog switch designed to address the needs of modern electronic systems requiring efficient and reliable signal routing solutions.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess