EN
  • EN
  • DE

74HC40105DB

Part No 74HC40105DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit x 16-word FIFO register
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131766-74HC40105DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC40105DB CAD Model

Description

NXP 74HC40105DB 4-bit x 16-word FIFO Register

The NXP 74HC40105DB is a high-speed, CMOS integrated circuit designed to be a 4-bit by 16-word FIFO (First-In, First-Out) register. This FIFO register is an essential component for systems where a buffer is needed to handle data that is being transferred between two devices or within a system at different rates or with different timing requirements. It is an ideal choice for applications in telecommunications, computing, and data processing where data integrity and smooth data flow are crucial.

With its robust design, the 74HC40105DB is capable of operating at a wide voltage range from 2.0V to 6.0V. This feature allows for compatibility with a variety of logic families and ensures reliable operation even in systems with varying power supply conditions. Additionally, the FIFO register boasts a typical shift frequency of 25 MHz at 5V, enabling high-speed data transactions and reducing system latency.

The device features a 4-bit wide data input and output, allowing for a parallel processing of data bits. The 16-word depth provides sufficient buffer capacity to handle burst data without overflow or underflow, ensuring data is neither lost nor corrupted during transfer. The FIFO register provides control lines for input (W) and output (R) operations, making it easy to manage the flow of data. The status of the FIFO is indicated by the Empty (EF) and Full (FF) flags, which are useful for preventing data overflow or underflow conditions.

For ease of integration into various systems, the 74HC40105DB comes in a 16-pin dual in-line package (DIP). This makes it convenient for prototyping as well as for final production hardware. The FIFO's simple interface and straightforward operation reduce the complexity of design and increase the reliability of the system it is integrated into.

In summary, the NXP 74HC40105DB FIFO register is a versatile and reliable component that provides a buffered data interface between mismatched data sources and sinks. Its high-speed operation, wide voltage compatibility, and simple interfacing make it an excellent choice for designers looking to enhance data integrity and throughput in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess