Product Overview: 74HC4046AD,653
The 74HC4046AD,653 is a high-speed Si-gate CMOS device and is pin compatible with the HEF4046B. This integrated circuit is manufactured by NXP Semiconductors, a reputable leader in the electronics industry. The 74HC4046AD,653 is part of the 74HC family, which signifies the high-speed CMOS technology used to create this device.
Key Features
- Phase-Locked Loop (PLL) Components: The device includes a linear voltage-controlled oscillator (VCO), two different phase comparators (PC1 and PC2) with a common signal input amplifier and a common comparator input, and a zener diode for setting the VCO's free-running frequency.
- Wide Frequency Range: The VCO can operate over a wide frequency range, adjusted via external components, making it versatile for various applications.
- Low Power Consumption: As a CMOS device, it features low power dissipation, making it ideal for power-sensitive applications.
- High Noise Immunity: The inherent characteristics of CMOS technology provide high noise immunity, ensuring reliable performance in noisy environments.
Applications
The 74HC4046AD,653 is suitable for a broad range of applications, including but not limited to:
- Frequency synthesis and multiplication
- Frequency modulation and demodulation
- Signal conditioning and processing
- Phase-locked loop circuitry in telecommunications
Technical Specifications
Parameter
Value
Supply Voltage Range
2.0V to 6.0V
Input Frequency
Up to 38 MHz (VCO)
Operating Temperature
-40°C to +85°C
Package
SOIC-16
The 74HC4046AD,653 from NXP is a versatile and reliable choice for designers looking to implement PLL-based functions in their systems. Its combination of features and robustness makes it an essential component in the signal processing and telecommunications arenas.