EN
  • EN
  • DE

74HC4049DB,118

Part No 74HC4049DB,118
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC HEX INV LEVEL SHIFTER 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Dimension 16-SSOP (0.209", 5.30mm Width)
Win Source Part Number 127922-74HC4049DB,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4049DB,118 CAD Model

Description

Product Overview: 74HC4049DB,118

The 74HC4049DB,118 is a high-quality hex inverting buffer/level shifter manufactured by NXP Semiconductors. This integrated circuit is designed to be used in a wide range of electronic applications where signal conditioning is required. The device features six independent inverting buffer circuits that can be used to interface between different logic levels, making it an essential component for systems that require logic level translation.

Key Features

  • Logic Type: Hex Inverting Buffer / Level Shifter
  • Logic Family: 74HC
  • Operating Voltage Range: 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for battery-operated devices.
  • Output Current: High sink current capability, which is ideal for driving LEDs or other low-power devices.
  • Package: The device comes in a compact SOIC-16 package, which is suitable for surface-mounted technology (SMT).
  • Temperature Range: The 74HC4049DB,118 can operate over a wide temperature range, ensuring reliable performance in diverse environments.

Applications

The versatility of the 74HC4049DB,118 makes it suitable for a variety of applications, including:

  • Logic level translation for interfacing microcontrollers with peripherals.
  • Signal buffering to prevent loading of the driving circuit.
  • Driving heavier loads than standard logic ICs can handle.
  • Use in control panels, automotive systems, and communication devices.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HC4049DB,118 is no exception. It is built to meet strict industry standards, ensuring that it performs consistently across various conditions and applications. With its robust design and NXP's reputation for excellence, this hex inverting buffer/level shifter is a reliable choice for designers and engineers looking to create high-performing electronic systems.

Ordering Information

The 74HC4049DB,118 is available for ordering in various quantities to meet the needs of both small-scale projects and large-volume production. For detailed ordering and pricing information, customers should consult with authorized NXP distributors or visit the NXP Semiconductors website.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess