EN
  • EN
  • DE

74HC4050N

Part No 74HC4050N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex high-to-low level shifter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131799-74HC4050N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4050N CAD Model

Description

Overview of the 74HC4050N Hex Non-Inverting Buffer/Level Shifter

The 74HC4050N is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in a wide array of electronic applications. This integrated circuit is designed to serve as a hex non-inverting buffer/level shifter, making it an essential component for interfacing digital circuits operating at different voltage levels.

Key Features

  • Hex Non-Inverting Buffers: With six independent buffers, the 74HC4050N can handle multiple signals concurrently, ensuring efficient data processing and signal conditioning.
  • High-to-Low Level Shifting: The device is capable of shifting higher voltage logic levels to lower voltage levels, which is critical for interfacing components that operate at different voltages within a system.
  • Wide Voltage Range: It operates over a wide voltage range from 2V to 10V, providing great flexibility in terms of compatibility with various logic families.
  • High Noise Immunity: The 74HC4050N features a balanced propagation delay and transition times, granting it a high tolerance to noise, which is crucial for maintaining signal integrity.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, yet maintains a high speed of operation, making it suitable for power-sensitive applications.

Applications

The 74HC4050N is adept at interfacing between systems that have different voltage levels, such as microcontrollers and peripherals, or in situations where signal buffering is required. It is commonly used in:

  • Data acquisition systems
  • Microcontroller-based systems
  • Level translation circuits for mixed-voltage designs
  • Signal buffering for driving long lines or heavy loads

Package and Quality

The device is offered in a DIP-16 (Dual In-line Package) which makes it suitable for breadboard prototyping and easy mounting on standard PCBs. NXP's commitment to quality ensures that the 74HC4050N meets industry standards for reliability and performance.

Whether you're designing a complex digital system or simply need a reliable buffer/level shifter, the 74HC4050N from NXP is a solid choice that combines functionality with high performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Infineon Technologies
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess