EN
  • EN
  • DE

74HC4052N

Part No 74HC4052N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-channel analog multiplexer, demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131809-74HC4052N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian 74HC4052N CAD Model

Description

Product Overview: 74HC4052N Dual 4-channel Analog Multiplexer/Demultiplexer

The 74HC4052N is a versatile integrated circuit designed and manufactured by NXP Semiconductors. This high-speed Si-gate CMOS device is part of the 74HC family and is commonly utilized in digital systems for routing analog and digital signals to various components or subsystems. It features two independent 4-channel multiplexer/demultiplexer circuits, making it an essential component for applications that require efficient signal management.

Key Features

  • Dual 4-Channel Multiplexing: The 74HC4052N can control two sets of four channels each, allowing it to switch multiple signal lines through a single device.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • High Noise Immunity: The 74HC4052N exhibits high noise immunity, ensuring reliable operation even in electrically noisy environments.
  • Bidirectional Operation: It can be used to route signals in both directions, serving as a multiplexer or a demultiplexer as needed.
  • Off-State Isolation: When in the off-state, the switch provides excellent signal isolation, minimizing crosstalk between channels.

Applications

The 74HC4052N is suitable for a wide range of applications, including:

  • Analog signal routing
  • Data acquisition systems
  • Communication systems
  • Audio and video signal switching
  • Function generators
  • Industrial control systems

Package and Quality

This device is available in a DIP-16 (Dual In-line Package) format, which is easy to handle and integrate into various types of circuit boards. NXP Semiconductors ensures that the 74HC4052N meets rigorous quality standards, providing reliable performance for critical electronic systems.

Conclusion

The NXP 74HC4052N is an exemplary choice for designers looking to implement flexible signal routing capabilities within their electronic systems. Its dual 4-channel configuration, combined with low power consumption and high noise immunity, makes it a robust and adaptable solution for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Xilinx Inc.
Lowest to $3.2617
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1209 $50.1735
1,010+ $0.0992 $100.1920
1,565+ $0.0961 $150.3965
2,155+ $0.0930 $200.4150
2,785+ $0.0899 $250.3715
3,725+ $0.0806 $300.2350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 970 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess