EN
  • EN
  • DE

74HC4060D

Part No 74HC4060D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 14-stage binary ripple counter with oscillator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131818-74HC4060D
Manufacturer Homepage www.nxp.com
Family Name 74HC4060
Introduction Date December 01, 1990
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC4060D CAD Model

Description

Product Overview: 74HC4060D by NXP

The 74HC4060D is a high-performance integrated circuit manufactured by NXP Semiconductors. This IC is part of the 74HC (High-speed CMOS) family, which is well-known for its robustness, versatility, and compatibility with TTL (Transistor-Transistor Logic). The 74HC4060D is specifically designed to offer a range of features that make it ideal for applications requiring an efficient and reliable 14-stage binary ripple counter with an on-chip oscillator.

Key Features:

  • 14-Stage Binary Ripple Counter: The IC includes a built-in counter capable of handling binary counting operations, making it suitable for timing, frequency division, and event counting applications.
  • On-Chip Oscillator: With its integrated oscillator, the 74HC4060D simplifies circuit design by eliminating the need for external timing components. This feature also provides a stable clock source for the counter and other devices.
  • Wide Operating Voltage: The device can operate within a voltage range of 2V to 6V, providing flexibility for various power supply requirements and compatibility with both CMOS and TTL logic levels.
  • Output Capability: Standard outputs on this IC can drive up to 10 LSTTL loads, ensuring sufficient drive capability for most applications.
  • Low Power Consumption: As part of the CMOS family, the 74HC4060D benefits from low power dissipation, which is crucial for battery-operated and power-sensitive designs.

Applications:

The 74HC4060D is widely used in a variety of electronic applications. Its primary use cases include:

  • Time Delay Generators
  • Frequency Dividers
  • Counter Operations in Microprocessor Systems
  • Sequential Timers
  • Alarm Systems

Package and Quality:

The 74HC4060D is available in a SOIC-16 (Small Outline Integrated Circuit) package, which is suitable for surface-mounted technology (SMT). The compact form factor of the SOIC-16 package allows for efficient use of board space in densely packed electronic circuits. NXP Semiconductors ensures that the 74HC4060D meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1690 $50.7000
725+ $0.1387 $100.5575
1,120+ $0.1344 $150.5280
1,540+ $0.1300 $200.2000
1,990+ $0.1257 $250.1430
2,665+ $0.1127 $300.3455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess