74HC4060DB - 14-stage binary ripple counter with oscillator
The 74HC4060DB is a high-speed Si-gate CMOS device from NXP and is part of the 74HC/HCT family. This integrated circuit is a 14-stage binary ripple counter with an on-board oscillator. With the ability to count up to 2<sup>14 (16384) pulses, it is suitable for a wide range of counting applications in various electronic devices.
Key Features:
- Oscillator Frequency: The onboard oscillator has a wide frequency range and is capable of operating at different frequencies by connecting a resistor and a capacitor to the OSC1 and OSC2 pins.
- Counter Stages: The device features 14 binary counter stages, which are connected in a ripple-carry configuration, providing a divide-by-2<sup>n counter with n being an integer from 1 to 14.
- Output Capability: Standard outputs are available for each counter stage, allowing for flexible implementation in timing sequences and other applications.
- High Noise Immunity: Characteristic of CMOS technology, the 74HC4060DB has a high noise immunity, making it reliable in electrically noisy environments.
- Low Power Consumption: The device has a low power consumption, which is ideal for battery-operated and power-sensitive applications.
Applications:
The 74HC4060DB is versatile and can be used in a variety of applications such as:
- Time delay circuits
- Frequency division
- Counter/timer functions in electronic devices
- Sequential logic operations
Technical Specifications:
- Supply Voltage Range: 2.0 to 6.0 V
- Operating Temperature: -40°C to +125°C
- Package: The device is available in a 16-pin dual in-line package (DIP).
With its robust design and versatile features, the 74HC4060DB from NXP is a reliable choice for designers looking for a binary counter with an integrated oscillator. Its ease of integration into various circuits, along with its low power requirements, make it an efficient solution for a multitude of electronic applications.