The 74HC4066DB from NXP Semiconductors is a high-speed Si-gate CMOS device that is pin compatible with low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. The 74HC4066DB features four independent analog switches, each with a single-pole single-throw (SPST) configuration.
Key Features
- Wide Analog Input Voltage Range: The device operates efficiently with an analog input voltage range that facilitates a broad spectrum of applications.
- Low ON Resistance: With a low ON resistance, the switch ensures minimal signal distortion and provides a high-quality pathway for analog signals.
- High Noise Immunity: The inherent design of the CMOS technology offers high noise immunity, making the 74HC4066DB suitable for environments with potential electrical interference.
- Low Power Consumption: This switch is designed to consume low power, which makes it ideal for battery-operated and power-sensitive applications.
- Wide Operating Temperature Range: It can operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
Applications
The versatility of the 74HC4066DB allows it to be used in various applications, including:
- Analog signal switching and multiplexing
- Signal gating
- Modulation and demodulation circuits
- Communication circuits
Product Specifications
Parameter
Value
Package
SSOP14
Supply Voltage Range
2.0 to 6.0 V
Operating Temperature
-40°C to +125°C
Switching Speed
TBD
The 74HC4066DB provides a practical solution for designers seeking a reliable and efficient means of controlling analog signals within their electronic circuits. Its robust feature set ensures that it can meet the demands of a wide array of applications, from simple switching to complex communication systems.