EN
  • EN
  • DE

74HC4852D

Part No 74HC4852D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 4-channel analog multiplexer/demultiplexer with injection-current effect control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131860-74HC4852D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC4852D CAD Model

Description

The NXP 74HC4852D is a high-performance, dual 4-channel analog multiplexer/demultiplexer that offers a versatile solution for routing analog or digital signals in various applications. This integrated circuit is part of the 74HC (High-speed CMOS) family, which is renowned for its robustness, high speed, and low power consumption.

Featuring two 4-channel multiplexers/demultiplexers with common output enable inputs, this device allows users to select one of four inputs to be routed to one output. The 74HC4852D is especially suitable for analog signal switching and multiplexing, which makes it an ideal choice for applications in communication systems, data acquisition systems, and audio/visual equipment.

Key Features:

  • Wide Analog Input Voltage Range: The device operates efficiently with a wide analog input voltage range, accommodating various signal levels.
  • Low ON Resistance: The 74HC4852D features low ON resistance, which minimizes signal attenuation and ensures high-quality signal routing.
  • Low Crosstalk: Engineered to have low crosstalk between channels, the device preserves signal integrity and reduces interference.
  • High-Speed Operation: As part of the 74HC family, it provides high-speed operation, which is crucial for maintaining performance in fast signal-switching scenarios.
  • Low Power Dissipation: The CMOS technology used in the 74HC4852D ensures low power dissipation, making it suitable for power-sensitive applications.

Applications:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Communication systems
  • Data acquisition systems
  • Audio/Video signal routing

The 74HC4852D is packaged in a 16-lead SOIC package, which is designed for easy integration into various circuit designs. With its bidirectional communication capability and compatibility with a wide range of supply voltages, the NXP 74HC4852D is a versatile and reliable component for your electronic designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and support documentation to ensure proper implementation and optimal performance of the 74HC4852D in their projects.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
UTC
Lowest to $0.0622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess