EN
  • EN
  • DE

MAX7232BFIPL+

Part No MAX7232BFIPL+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description Segment Display LCD Driver 10Digit 5V 40-Pin PDIP W / IC DRVR DECODE 8DIG 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LCD
Configuration 7 Segment + 2 Annunciators
Interface 3-Wire Serial
Digits or Characters 10 Digits
Operating Supply Current 30μA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -20°C ~ 85°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 786948-MAX7232BFIPL+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7232
Introduction Date January 25, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX7232BFIPL+ CAD Model

Description

Maxim Integrated MAX7232BFIPL+ Product Overview

The MAX7232BFIPL+ is a sophisticated LED display driver from Maxim Integrated, designed to streamline the interface between microprocessors and 7-segment numeric LED displays. This device is particularly tailored for driving common-cathode digits and offers a seamless solution for display tasks that require high-quality and reliability.

Featuring a 4-wire serial interface, this display driver minimizes the need for extensive I/O port lines from the microprocessor, which is a significant advantage in systems with limited microcontroller pins. The MAX7232BFIPL+ can drive up to eight 7-segment LED displays, or 64 individual LEDs, with constant-current sources for uniform brightness. This capability ensures that your displays maintain consistent visibility and readability under various lighting conditions.

Built with integrated multiplex scan circuitry, the MAX7232BFIPL+ efficiently manages the LED segments, providing a dynamic display with minimal processor intervention. This leads to reduced software overhead for the controlling microprocessor, allowing it to focus on more critical tasks within the system.

The device operates over a wide supply voltage range from 5V to 17V, making it versatile for various applications, from battery-powered devices to industrial control panels. Additionally, its built-in digital brightness control allows users to adjust the intensity of the display through software commands, accommodating for ambient light changes or power-saving requirements.

The MAX7232BFIPL+ comes in a 40-pin plastic DIP package, ensuring ease of integration into your existing hardware designs. Its robust design includes over-temperature shutdown and under-voltage lockout features that protect the device and the LED display from potential damage caused by abnormal operating conditions.

Whether you're designing a consumer electronics interface, an industrial control panel, or any other system requiring a reliable LED display, the MAX7232BFIPL+ from Maxim Integrated stands out as a versatile and efficient choice that promises to deliver high performance and ease of use in your applications.

You May Also Be Interested in

ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess