EN
  • EN
  • DE

74HC595DSOP

Part No 74HC595DSOP
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040377-74HC595DSOP
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC595DSOP CAD Model

Description

The NXP 74HC595DSOP is a high-performance, 8-bit serial-in, parallel-out shift register that is part of the 74HC family. This integrated circuit (IC) is designed to be used in a wide array of digital applications where low power consumption and high-speed operation are required. The device features a serial data input (DS), eight parallel data outputs (Q0 to Q7), a shift register clock input (SHCP), and a storage register clock input (STCP).

Constructed with silicon gate CMOS technology, the 74HC595DSOP offers robust functionality while ensuring low power dissipation. It operates with a supply voltage range of 2.0 to 6.0 volts, making it compatible with TTL levels and suitable for interfacing with microprocessors and microcontrollers in various electronic systems.

The 74HC595DSOP comes in a small outline package (SOP), which is optimal for space-constrained applications. Its key feature is the ability to reduce the number of I/O pins needed by the microprocessor or microcontroller, thanks to its serial-to-parallel data conversion capability. This makes it an excellent choice for expanding output ports, LED displays, and digital control interfaces.

Additional features include an output drive capability of 15 LSTTL loads, an 8-bit serial input, and an 8-bit serial or parallel output. The device also supports multiple devices cascading, where the serial output (Q7') can be connected to the serial input of the next device, allowing for the extension of the shift register to lengths beyond 8 bits without compromising on performance.

With its ability to operate at high clock frequencies (up to 100 MHz at 2V and 25 MHz at 4.5V), the NXP 74HC595DSOP is ideal for high-speed data processing applications. It also features a latch enable transition detector, which ensures data stability by allowing the outputs to switch only during transitions of the STCP input.

Overall, the NXP 74HC595DSOP is a versatile and efficient component that can significantly enhance the functionality of digital systems by providing additional output options while minimizing board space and reducing system complexity.

You May Also Be Interested in

Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
745+ $0.0675 $50.2875
1,585+ $0.0632 $100.1720
2,460+ $0.0610 $150.0600
3,530+ $0.0567 $200.1510
4,590+ $0.0545 $250.1550
5,740+ $0.0523 $300.2020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 903,130 pieces
MOQ: 745 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess