EN
  • EN
  • DE

74HC597D

Part No 74HC597D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit shift register with input flip-flops
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131897-74HC597D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC597D CAD Model

Description

Overview of 74HC597D from NXP

The 74HC597D is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is designed to offer a combination of high-speed operation and robust, industry-standard packaging. It is particularly suited for implementing a wide array of digital functions, including counters, shift registers, and control interfaces.

Key Features

  • 8-bit Shift Register: The device includes an 8-bit serial-in, parallel-out shift register that facilitates the conversion of serial data to parallel output format. This feature is essential for applications requiring data manipulation and throughput optimization.
  • 8-bit Storage Register: The 74HC597D also incorporates an 8-bit storage register, which can be used in conjunction with the shift register to expand its capabilities or to serve as a temporary data storage medium.
  • Serial Data Input: A dedicated serial input (DS) allows for easy and efficient data serialization, making the device suitable for interfacing with microcontrollers, microprocessors, and other digital systems.
  • Output Enable: An Output Enable (OE) function is provided to control the output from the storage register, ensuring that data is only presented when required by the system.
  • Master Reset: A Master Reset (MR) input allows for the synchronous reset of both the shift and storage registers, providing a straightforward way to clear the device's contents and prepare it for new data.
  • Clock Input: The Clock (CP) input is used to time the data shifting and storage operations, giving precise control over the data flow within the device.

Applications

The 74HC597D is versatile and can be used in a variety of digital applications, including:

  • Data acquisition systems
  • Microprocessor/microcontroller interfaces
  • Serial-to-parallel data conversion
  • Instrumentation and control systems
  • Communication systems

Package and Quality

This device is available in a standard SO16 package, which is suitable for surface-mount technology (SMT) and widely accepted in electronic assembly processes. NXP's commitment to quality ensures that the 74HC597D meets stringent industry standards for performance and reliability, making it a reliable choice for both commercial and industrial applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
UTC
Lowest to $0.0622
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Micrel
Lowest to $9.8522
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
STMicroelectronics
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
RF Transformer
Lowest to $5.7750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1854 $50.0580
660+ $0.1521 $100.3860
1,020+ $0.1474 $150.3480
1,405+ $0.1426 $200.3530
1,815+ $0.1379 $250.2885
2,430+ $0.1236 $300.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,186 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess