EN
  • EN
  • DE

74HC597PW

Part No 74HC597PW
Manufacturer NXP / Nexperia
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 736604-74HC597PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC597PW CAD Model

Description

The 74HC597PW is a high-quality, high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is part of the 74HC (High-Speed CMOS) family, known for its robustness and versatility in various electronic applications. The 74HC597PW is specifically an 8-bit shift register with input latches.

Key Features

  • Logic Family: The device belongs to the 74HC family, which uses silicon gate CMOS technology to achieve operating speeds similar to LSTTL, with the low power consumption of standard CMOS integrated circuits.
  • Shift Register Type: It incorporates an 8-bit serial-in/parallel-out shift register, which allows for the conversion of serial data to parallel output format, increasing the versatility of the device in data handling and processing tasks.
  • Input Latches: The 74HC597PW features input latches that provide the capability to latch onto data, ensuring stable data transfer and storage within the system.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2.0 to 6.0 V, accommodating various levels of power supply and making it suitable for battery-operated devices as well as powered equipment.
  • High Noise Immunity: The inherent high noise immunity of CMOS technology is a key characteristic of this device, which ensures reliable performance in electrically noisy environments.
  • Package: The 74HC597PW is offered in a TSSOP16 (Thin Shrink Small Outline Package) which is advantageous for space-constrained applications due to its small footprint.

Applications

The 74HC597PW is designed for use in a wide range of electronic applications, including:

  • Computers and computer peripherals
  • Instrumentation and measurement systems
  • Automotive systems
  • Data acquisition systems
  • Communication devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HC597PW is no exception. It is rigorously tested to meet stringent industry standards, ensuring reliability and performance for critical applications. Whether you're designing consumer electronics or industrial control systems, the 74HC597PW from NXP is an excellent choice for your shift register needs.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1619 $50.1890
755+ $0.1328 $100.2640
1,170+ $0.1287 $150.5790
1,610+ $0.1245 $200.4450
2,080+ $0.1204 $250.4320
2,785+ $0.1079 $300.5015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess