EN
  • EN
  • DE

74HC9114N

Part No 74HC9114N
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Buffers & Line Drivers NINE WIDE BUFFER W/SCH TRIGGER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

High Level Output Current -5.2 mA
Lead Free Yes
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Number of Bits 9
Number of Input Lines 9
Number of Output Lines 9
Number of Pins 20
Packaging Tape & Reel (TR)
Polarity Inverting
Propagation Delay 110 ns
RoHS Compliant
Win Source Part Number 1040391-74HC9114N
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HC9114N CAD Model

Description

The NXP 74HC9114N is a high-performance, high-speed CMOS logic integrated circuit designed to address a wide range of digital applications. This versatile chip is part of the 74HC family, known for combining the speed of LSTTL (Low-power Schottky Transistor-Transistor Logic) with the low power consumption of standard CMOS technology.

Key Features

  • Logic Type: The 74HC9114N is a non-inverting buffer and line driver designed to ensure strong signal integrity in digital circuits.
  • Pin Configuration: It comes in a standard 14-pin DIP (Dual In-line Package), making it suitable for breadboard prototyping as well as permanent PCB installations.
  • Supply Voltage Range: This IC operates over a broad supply voltage range from 2.0V to 6.0V, making it compatible with most TTL-level systems and allowing for flexible integration into various circuit designs.
  • High Noise Immunity: Characterized by a high noise immunity, the 74HC9114N is less susceptible to spurious signals, ensuring reliable operation even in electrically noisy environments.
  • Output Drive Capability: The device can drive up to 15 LSTTL loads, providing sufficient current for most applications requiring signal amplification or driving capabilities.
  • Speed: With fast propagation delays and transition times, this IC is suitable for high-speed logic operations, maintaining signal integrity and timing accuracy.

Applications

The 74HC9114N is commonly used in digital systems requiring buffer or driver stages, such as:

  • Signal buffering
  • Line driving
  • Memory address driving
  • Bus-oriented systems
  • Data transmission

With its robust design and compatibility with a wide range of digital systems, the NXP 74HC9114N is an essential component for engineers and designers looking to create reliable and efficient digital circuits. Its ability to interface with both CMOS and LSTTL systems makes it a versatile choice for various applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess