EN
  • EN
  • DE

74HCT00BQ,115

Part No 74HCT00BQ,115
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-DHVQFN  /  NAND Gate IC 4 Channel 14-DHVQFN (2.5x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr NXP USA Inc.
Series 74HCT
Package Bulk
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 40 µA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12ns @ 4.5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-DHVQFN (2.5x3)
Package / Case 14-VFQFN Exposed Pad
Base Product Number 74HCT00
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 954-74HCT00BQ115,2156-74HCT00BQ,115,568-74HCT00BQ,115TR,NEXNXP74HCT00BQ,115
Standard Package 3,000
Win Source Part Number 1040394-74HCT00BQ,115
Ultra Librarian 3D Model Ultra Librarian 74HCT00BQ,115 CAD Model

Description

Product Overview: 74HCT00BQ,115

The 74HCT00BQ,115 is a high-performance, quad 2-input NAND gate integrated circuit (IC) produced by NXP Semiconductors. This IC is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while operating at the lower power requirements of CMOS technology. The 74HCT00BQ,115 is designed to function in a wide range of applications, from logic operations and signal processing to complex computing tasks.

Key Features

  • Logic Type: Quad 2-input NAND gate, offering the basic building block for digital logic circuits.
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard TTL power levels while ensuring low power consumption.
  • High-Speed Performance: Typical propagation delay (t<sub>pd) is 8ns, providing swift signal processing for high-speed applications.
  • Output Capability: Capable of driving 10 LSTTL loads, which allows for direct interfacing with TTL logic without additional components.
  • Temperature Range: Operates over a -40°C to +125°C temperature range, ensuring reliability in various environmental conditions.
  • Package: Comes in a DHVQFN14 package, which is a space-saving, leadless package with 14 pins.
  • ESD Protection: Features electrostatic discharge protection to ensure the longevity and durability of the IC under stressful conditions.

Applications

The versatility of the 74HCT00BQ,115 makes it suitable for a wide array of electronic applications. It is commonly used in:

  • Logic gate functions and binary arithmetic operations.
  • Control systems and automation processes.
  • Signal conditioning and filtering.
  • Computing equipment and data processing.
  • Embedded systems for various consumer electronics.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the 74HCT00BQ,115 is no exception. It is manufactured using the latest semiconductor fabrication technologies, ensuring high reliability and performance consistency. The IC is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

Whether you are developing a new electronic product or upgrading existing systems, the 74HCT00BQ,115 from NXP Semiconductors is an excellent choice for implementing efficient logic operations with the reliability and performance that modern applications demand.

You May Also Be Interested in

Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4901 $51.4605
250+ $0.4022 $100.5500
390+ $0.3896 $151.9440
535+ $0.3770 $201.6950
690+ $0.3645 $251.5050
920+ $0.3268 $300.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess