EN
  • EN
  • DE

74HCT00DB

Part No 74HCT00DB
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131945-74HCT00DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT00DB CAD Model

Description

NXP 74HCT00DB Quad 2-Input NAND Gate

The NXP 74HCT00DB is a high-speed Si-gate CMOS device that is part of the 74HCT family, known for its compatibility with TTL (Transistor-Transistor Logic). This integrated circuit features a quad 2-input NAND gate configuration, which is essential in digital electronics for creating complex logic circuits. The 74HCT00DB is designed to operate with a 5V power supply, making it suitable for interfacing with 5V TTL logic without the need for additional level shifters.

Each of the four independent NAND gates in the 74HCT00DB has two inputs and one output, providing designers with the flexibility to implement a wide range of logic functions. The device is encapsulated in a 14-pin Dual In-line Package (DIP), which is a common package type that eases the prototyping and PCB design processes. The pin configuration is standardized, allowing for straightforward replacement or integration within existing circuit designs.

The 74HCT00DB boasts a high noise immunity and low power consumption, which is an essential feature for battery-operated and power-sensitive applications. Its balanced propagation delays ensure reliable and consistent performance across all four NAND gates. The device also features an input protection circuit that ensures that 0V to 5V can be applied to the input pins without risk of damage to the component.

Common applications for the NXP 74HCT00DB include logic gate processing, signal gating, oscillator circuits, and as building blocks for various digital systems. Its robustness and durability make it suitable for industrial, commercial, and consumer electronic devices where reliable digital logic is required.

For engineers and designers looking for a reliable NAND gate IC that can easily interface with TTL levels, the NXP 74HCT00DB is an excellent choice. Its industry-standard footprint, ease of use, and compatibility with other logic families make it a versatile component for a wide array of digital design projects.

Overall, the NXP 74HCT00DB represents a blend of performance, flexibility, and reliability, making it a go-to choice for designers who require a dependable quad 2-input NAND gate solution.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Samsung
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess