The NXP 74HCT04DB is a high-speed Si-gate CMOS device that provides six inverting buffers with high noise immunity and the ability to interface with TTL levels. This integrated circuit is designed for use in applications requiring inverting functions, and it is characterized for operation from -40°C to +125°C, making it suitable for a wide range of industrial and commercial environments.
Key Features
- Compatibility: The 74HCT04DB is compatible with TTL levels, allowing for easy integration into systems that utilize TTL logic without the need for additional interfacing components.
- High Speed: With its high-speed capabilities, this device can switch at a fast rate, providing efficient signal inversion for high-performance applications.
- Low Power Consumption: Despite its high-speed operation, the 74HCT04DB maintains low power consumption, making it ideal for power-sensitive designs.
- Noise Immunity: The high noise immunity of the 74HCT04DB ensures stable operation even in electrically noisy environments.
- Temperature Range: This device can operate over a wide temperature range, from -40°C to +125°C, offering reliable performance in various conditions.
Applications
The 74HCT04DB is versatile and can be used in a variety of applications, including:
- Wave shaping and signal processing
- Logic inversion and buffer functions
- Oscillator circuits
- Logic level conversion
Technical Specifications
Attribute
Value
Logic Family
HCT
Logic Type
Hex Inverter
Number of Pins
14
Mounting Type
Surface Mount
Package Type
SO-14
Supply Voltage
4.5V to 5.5V
Operating Temperature Range
-40°C to +125°C
The NXP 74HCT04DB is an essential component for designers looking for a reliable hex inverter that seamlessly integrates with TTL systems and operates efficiently across a broad range of temperatures and conditions.