EN
  • EN
  • DE

74HCT147D

Part No 74HCT147D
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1225+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744004-74HCT147D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT147D CAD Model

Description

The 74HCT147D is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels while offering the low power consumption and high noise immunity inherent to CMOS technology.

Key Features

  • Priority Encoder: The 74HCT147D is a 10-to-4 line priority encoder. It encodes ten input lines to four output lines. The inputs and outputs are active high, and the device provides priority decoding of the inputs to ensure that only the highest-order data line is encoded.
  • High-Speed Operation: This encoder is capable of high-speed operation, making it suitable for a wide range of applications that require fast data processing and encoding.
  • Low Power Consumption: As a CMOS device, the 74HCT147D offers the benefit of low power consumption, which is crucial for energy-sensitive applications.
  • TTL Compatible: The input levels are TTL compatible, which allows for easy interfacing with older TTL logic circuits, providing a convenient upgrade path without the need for level shifters.

Applications

The 74HCT147D is versatile and can be used in various digital systems. Typical applications include:

  • Address decoding in memory control systems
  • Data routing and signal processing
  • Keyboard encoding
  • Control logic in computing and telecommunication systems

Technical Specifications

The device is encapsulated in a standard SO-16 package, making it easy to handle and integrate into PCB designs. It operates over a broad voltage range and has a balanced propagation delay, ensuring reliable performance across different operating conditions.

Ordering Information

To order the 74HCT147D or to obtain more detailed specifications, please visit the NXP Semiconductors website or contact your local NXP sales office. The product is available in tube or tape and reel packaging, allowing for flexibility in order quantity and handling.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT147D is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess