EN
  • EN
  • DE

74HCT174N

Part No 74HCT174N
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Max Frequency 69MHz
Max Propagation Delay @ V, Max CL 35ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 5.2mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 8μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 198178-74HCT174N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT174N CAD Model

Description

The 74HCT174N from NXP is a high-speed Si-gate CMOS hex D-type flip-flop with a master reset input. It is pin-compatible with the 74LS174, but has higher performance and lower power consumption. The 74HCT174N is capable of operating at clock frequencies up to 69 MHz and has a maximum propagation delay of 35 ns. It is also TTL compatible, making it easy to interface with other logic devices.

The 74HCT174N has six D-type flip-flops, each with a clock input (CLK), a data input (D), and a Q output. The flip-flops are positive edge triggered, meaning that the data input is captured on the rising edge of the clock signal. The master reset input (MR) is asynchronous and will reset all of the flip-flops to a low state when asserted.

The 74HCT174N can be used in a variety of applications, including:

Registering data Synchronizing signals Counting Sequencing Data storage Glitch filtering The 74HCT174N is available in a 16-pin DIP package and is RoHS compliant.

Here is a more detailed description of the 74HCT174N's operation:

Clock Input (CLK)

The clock input is a rising edge triggered signal that controls the capture of data into the flip-flops. The flip-flops will capture the data input on the rising edge of the clock signal.

Data Input (D)

The data input is the data that will be captured into the flip-flop. The data input is captured on the rising edge of the clock signal.

Q Output

The Q output is the output of the flip-flop. The Q output will be equal to the data input that was captured on the rising edge of the clock signal.

Master Reset Input (MR)

The master reset input is an asynchronous signal that will reset all of the flip-flops to a low state when asserted. The master reset input is active low, meaning that it must be driven to a low level in order to reset the flip-flops.

Truth Table

The following truth table shows the operation of the 74HCT174N:

CLKDMRQ 0 X 0 Qn 0 X 1 0 1 0 0 0 1 1 0 1 1 X 1 0
Applications

The 74HCT174N can be used in a variety of applications, including:

Registering data: The 74HCT174N can be used to register data from a variety of sources, such as buttons, switches, and sensors. The registered data can then be used to control other devices or to be processed by a microcontroller. Synchronizing signals: The 74HCT174N can be used to synchronize signals from different sources. This can be useful for ensuring that different devices are operating in sync or for preventing glitches in data signals. Counting: The 74HCT174N can be used to count events. This can be done by connecting the clock input to a signal that occurs on each event. The output of the flip-flops will then represent the number of events that have occurred. Sequencing: The 74HCT174N can be used to sequence events. This can be done by connecting the clock input to a signal that occurs at regular intervals. The output of the flip-flops will then represent the sequence of events that should occur. Data storage: The 74HCT174N can be used to store data. This can be done by connecting the data input to the output of a microcontroller or other data source. The data will then be stored in the flip-flops until it is needed. Glitch filtering: The 74HCT174N can be used to filter out glitches in data signals. This can be done by connecting the clock input to a signal that is synchronized with the data signal. The output of the flip-flops will then be a filtered version of the data signal. The 74HCT174N is a versatile and powerful flip-flop that can be used in a variety of applications. It is a good choice for applications where high performance and low power consumption are important.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess