EN
  • EN
  • DE

74HCT27PW

Part No 74HCT27PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Triple 3-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132122-74HCT27PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT27PW CAD Model

Description

The NXP 74HCT27PW is a high-speed Si-gate CMOS device that provides a triple 3-input NOR gate functionality. It is designed to operate with a power supply range of 4.5V to 5.5V, making it compatible with TTL levels while offering the advantages of CMOS technology such as higher speed and lower power consumption.

Key Features

  • Logic Type: Triple 3-input NOR gate
  • Package: TSSOP14, a thin shrink small outline package with 14 pins, providing a space-saving footprint for dense circuit boards.
  • Supply Voltage Range: 4.5V to 5.5V, ideal for interfacing with 5V logic levels.
  • High Noise Immunity: Ensures stable operation in electrically noisy environments.
  • Low Power Dissipation: CMOS technology offers reduced power consumption compared to traditional TTL logic.
  • High-Speed Operation: Fast propagation delays enable quick response times in critical applications.
  • ESD Protection: Built-in electrostatic discharge protection enhances the durability of the component.
  • Latch-Up Performance: Exceeds 100mA per JESD 78, Class II, ensuring robust performance during momentary over-current conditions.

Applications

The 74HCT27PW is suitable for a wide range of applications, including:

  • Logic function synthesis
  • Control systems
  • Embedded systems
  • Signal processing
  • Computer logic

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the 74HCT27PW is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity in various operating conditions. The device is also supported by NXP's comprehensive technical documentation and customer support services.

Ordering Information

The 74HCT27PW is available in TSSOP14 packaging and can be ordered using the specific ordering code "74HCT27PW,118". For sample requests, bulk purchases, or to access detailed datasheets, please visit the NXP website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess