EN
  • EN
  • DE

74HCT299D

Part No 74HCT299D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit universal shift register; 3-state
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132125-74HCT299D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT299D CAD Model

Description

Product Overview: 74HCT299D from NXP

The 74HCT299D is a high-performance, 8-bit universal shift/storage register designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74HCT family, which operates on the same speed as 74ACT devices but with the power consumption of standard CMOS integrated circuits. The 74HCT299D is a versatile component that can be used in a wide range of digital applications, including computers, communications equipment, and control systems.

Key Features:

  • Logic Type: 8-bit shift/storage register with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it compatible with TTL levels
  • Output Capability: Bus driver, capable of driving moderate to high loads
  • Package: SO20, a small outline package with 20 leads
  • Temperature Range: -40°C to +125°C, suitable for industrial applications

Functionality:

The 74HCT299D is a multifunctional device that can perform a variety of operations including parallel in/parallel out, shift left, shift right, and rotate through carry. The parallel load inputs (P0 to P7) are D-type flip-flops, and the device features both serial input (DS) and serial outputs (Q7, Q7S) for cascading multiple registers. The shift/hold control input (SH/!LD) and the clock input (CP) are used to control the internal operations of the register.

Applications:

With its robust design and high functionality, the 74HCT299D is suitable for a variety of digital applications. It can be used for serial-to-parallel data conversion, parallel-to-serial conversion, and data storage. Its ability to interface with microprocessors makes it ideal for expanding data buses or for use in systems that require a temporary storage of data. Additionally, its bidirectional shifting capability allows for flexible data management in complex digital systems.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT299D is no exception. This product is designed to meet strict standards, ensuring high performance and durability for the end-user. The device is also RoHS compliant, adhering to environmental regulations and ensuring minimal impact on the environment.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess