EN
  • EN
  • DE

74HCT299DB,112

Part No 74HCT299DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Universal Bus Functions
Description IC UNIV SHIFT REGISTER 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 127923-74HCT299DB,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT299DB,112 CAD Model

Description

Product Overview: 74HCT299DB,112

The 74HCT299DB,112 is a high-performance integrated circuit from NXP Semiconductors, designed to meet the needs of modern digital systems. This versatile 8-bit universal shift/storage register belongs to the 74HCT family and is compatible with TTL levels, making it an ideal choice for interfacing with 5V systems.

Key Features

  • Logic Type: Universal Shift/Storage Register
  • Number of Bits per Element: 8
  • Logic Family: HCT
  • Output Type: Tri-State
  • Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to +125°C
  • Package / Case: SSOP-20
  • Mounting Type: Surface Mount

Functional Description

The 74HCT299DB,112 features an 8-bit shift register with synchronous parallel and serial data input and output capabilities. The device supports both serial and parallel processing, which allows for a flexible approach to data management. It can operate as a shift left/right register, a hold register, or a clear register, providing a wide range of functionality that can be tailored to the specific needs of the application.

Applications

With its robust design and extensive functionality, the 74HCT299DB,112 is suitable for a variety of applications, including:

  • Data storage and transfer
  • Signal processing
  • Control systems
  • Computing systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the 74HCT299DB,112 is no exception. This device is manufactured using high-quality materials and subjected to rigorous testing to ensure it meets the stringent standards required for industrial and commercial use.

Environmental Compliance

The 74HCT299DB,112 is also designed with environmental considerations in mind. It complies with various international standards, ensuring that it is a responsible choice for eco-conscious businesses looking to minimize their environmental impact.

Whether you're designing a new system or upgrading an existing one, the 74HCT299DB,112 from NXP Semiconductors offers the performance and flexibility needed to create a reliable and efficient digital environment.

You May Also Be Interested in

Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5994 $62.3976
10+ $12.7997 $127.9970
14+ $12.4001 $173.6014
20+ $11.9993 $239.9860
25+ $11.5997 $289.9925
34+ $10.3996 $353.5864
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess