The 74HCT30N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is a part of the 74HCT family, known for its high noise immunity and low power consumption.
Key Features
- Logic Type: 8-input NAND gate, providing a compact solution for combining multiple logic signals into one.
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard TTL operating voltages and suitable for interfacing with 5V digital systems.
- Output Capability: Standard I/O, capable of driving up to 10 LSTTL loads.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Dissipation: Icc is 1μA (max.) at Ta=25°C, contributing to energy-efficient designs.
Applications
The 74HCT30N is versatile and can be used in a wide range of applications, including:
- Logic function integration
- Control systems
- Embedded systems
- Signal processing
- Computer logic
Physical Characteristics
- Package: DIP-14 (Dual In-line Package), which is easy to handle and suitable for breadboards and through-hole PCB designs.
- Operating Temperature: -40°C to +125°C, providing a wide range that ensures reliability across various environmental conditions.
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HCT30N is designed with rigorous quality control and reliability standards to meet the demands of modern electronic systems.
Ordering Information
Product is available in bulk and tape and reel packaging. The standard ordering unit is a tube of 25 or a reel of 2500 pieces. For more detailed ordering information and options, please refer to the manufacturer's datasheet or contact NXP's sales department.