EN
  • EN
  • DE

74HCT373DT

Part No 74HCT373DT
Manufacturer NXP / Nexperia
Catalog Logic - Latches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Latches
Manufacturer NXP
Win Source Part Number 165215-74HCT373DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT373DT CAD Model

Description

The 74HCT373DT is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and compatibility with TTL (Transistor-Transistor Logic) levels. This product is part of the 74HCT family, designed to operate at the same speed as 74LS TTL chips while maintaining the low power consumption characteristic of CMOS technology.

Key Features

  • Logic Type: Octal D-type transparent latch
  • Logic Family: HCT
  • Output Capability: Bus driver
  • IC Output Type: Tri-state, non-inverted
  • Propagation Delay: Typically 18 ns
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOIC with 20 pins (74HCT373DT)

Product Description

The 74HCT373DT is equipped with eight D-type latches that feature 3-state outputs. The device captures the data present on its D-inputs when the latch enable (LE) input is HIGH, and retains this data when LE is LOW. The 8 outputs can be placed in either a HIGH or LOW state or can be put in a high-impedance state (off-state) to allow for bus-oriented applications.

One of the significant advantages of the 74HCT373DT is its direct interface with TTL levels. This feature makes it an ideal choice for mixed-technology environments where it is necessary to bridge between CMOS and TTL logic circuits. Moreover, the chip's balanced propagation delays and transition times provide reliable and predictable performance, which is critical in timing-sensitive applications.

Designed in a slim SOIC-20 package, the 74HCT373DT is suitable for surface mount technology (SMT), allowing for high-density PCB designs. Its wide operating temperature range ensures functionality across various environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics applications.

Applications

The 74HCT373DT is commonly used in:

  • Buffer storage
  • Data storage and retrieval
  • Control systems
  • Communication systems

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess