EN
  • EN
  • DE
  • IT

74HCT40103

Part No 74HCT40103
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit synchronous binary down counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132197-74HCT40103
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT40103 CAD Model

Description

Product Overview: NXP 74HCT40103 8-bit Synchronous Down Counter

The NXP 74HCT40103 is a high-performance, CMOS integrated circuit that functions as an 8-bit synchronous down counter. Designed to operate with a 2V to 6V power supply, it is part of the 74HCT family, which is compatible with TTL levels. This makes it suitable for interfacing with both CMOS and TTL logic levels, providing designers with a versatile tool for various digital applications.

The 74HCT40103 features a fully synchronous internal design, ensuring high-speed counting operation where the output changes state on the falling edge of the clock pulse. This synchronous design allows for precise timing and controlled sequencing, which is critical in digital systems where accurate timing is paramount.

One of the key attributes of the 74HCT40103 is its programmable counter, which allows users to load a preset value into the counter via an 8-bit parallel input. Once loaded, the counter will decrement the value with each clock pulse until it reaches zero, at which point it can trigger an output signal. This programmable feature offers significant flexibility, enabling the counter to be used for a wide range of timing and control applications.

The device also includes a master reset function, which immediately resets the counter to its maximum count, providing a quick and efficient way to restart the counting process without the need to cycle through the entire count sequence. This feature is particularly useful in systems that require a rapid response to certain events or conditions.

Additional features of the NXP 74HCT40103 include a buffered clock input, a buffered output from the most significant bit, and a ripple carry output for cascading multiple counters for extended count lengths. These features, combined with its robustness and high noise immunity, make the 74HCT40103 an excellent choice for industrial control systems, frequency dividers, timers, and other digital logic applications that require reliable and precise counting capabilities.

Overall, the NXP 74HCT40103 represents a dependable and efficient solution for designers looking to implement synchronous counting functionality in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6706 $60.6942
17+ $7.1148 $120.9516
26+ $6.8919 $179.1894
35+ $6.6701 $233.4535
45+ $6.4472 $290.1240
60+ $5.7808 $346.8480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess