EN
  • EN
  • DE

74HCT4052PW,118

Part No 74HCT4052PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX DUAL 4CHAN 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 150 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 5 V
Max Switch Time (Ton,Toff) 60ns, 48ns
-3db Bandwidth 180MHz
Channel Capacitance(CS off, CD off) 3.5pF
Max Leakage Current (IS off) 2μA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 110299-74HCT4052PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4052PW,118 CAD Model

Description

Product Overview: 74HCT4052PW,118

The 74HCT4052PW,118 is a high-quality analog multiplexer/demultiplexer IC from NXP Semiconductors, renowned for its exceptional performance and versatility. This integrated circuit belongs to the 74HCT family and is designed to operate with a 5V power supply, making it compatible with TTL levels. It is particularly well-suited for routing analog or digital signals in various electronic applications, ranging from signal gating, filtering, and multiplexing to data acquisition systems and analog-to-digital conversion processes.

Key Features

  • Wide Voltage Range: The device is compatible with a supply voltage ranging from 2V to 6V, allowing for flexible integration into various circuit designs.
  • Dual 4-Channel Multiplexing: It features two independent 4-channel multiplexers, providing the ability to switch multiple signal lines efficiently.
  • Low Power Consumption: With its CMOS technology, the 74HCT4052PW,118 ensures low power dissipation, which is crucial for power-sensitive applications.
  • High-Speed Operation: The device boasts fast switching times, ensuring rapid signal routing with minimal delay, essential for high-speed data processing.
  • Low “ON” Resistance: Exhibits a low “on” resistance between the switch and the Y-output, which minimizes signal attenuation.
  • ESD Protection: It includes electrostatic discharge protection to safeguard the IC from inadvertent voltage spikes during handling and operation.

Product Applications

The 74HCT4052PW,118 is adept at serving in a multitude of applications. Its ability to handle both analog and digital signals makes it a versatile choice for designers. Common applications include:

  • Signal routing in audio and video equipment
  • Function generators and instrumentation
  • Communication systems
  • Analog-to-digital and digital-to-analog converters
  • Computer peripheral switching

Package and Quality

Encased in a TSSOP16 (thin shrink small outline package), the 74HCT4052PW,118 offers a compact footprint suitable for space-constrained applications. It also conforms to the stringent quality standards set by NXP Semiconductors, ensuring reliable performance and longevity in various operating conditions.

With its combination of features, the 74HCT4052PW,118 from NXP is an excellent choice for designers looking for a reliable and efficient way to manage multiple signal paths within their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess