EN
  • EN
  • DE

74HCT4060N,652

Part No 74HCT4060N,652
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC 14STAGE BINARY RIPPLE 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 88MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 765518-74HCT4060N,652
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4060N,652 CAD Model

Description

The 74HCT4060N,652 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This device is a part of the 74HCT family, which is well-known for its compatibility with TTL (Transistor-Transistor Logic) while offering the low power consumption of CMOS technology. The 74HCT4060N,652 is a 14-stage ripple-carry counter/divider and oscillator, providing versatile timing and counting functionality for a wide array of electronic applications.

Key Features

  • Counter/Divider: The device includes a 14-stage binary counter, which can be used in frequency division applications or as a simple counter.
  • Oscillator: An on-chip RC oscillator with an external resistor and capacitor provides a reliable timing source that can be used for clock generation or timing delays.
  • High-Speed Operation: This IC is capable of high-speed operation, making it suitable for fast systems and ensuring quick response times.
  • Low Power Consumption: The CMOS technology employed in the 74HCT4060N,652 ensures low power dissipation, which is crucial for battery-powered and energy-efficient designs.
  • Compatibility: It is fully compatible with TTL levels, allowing for easy integration into existing TTL systems without the need for additional level shifting components.
  • Wide Operating Voltage: The device can operate over a wide voltage range, accommodating various power supply levels for different applications.

Applications

The versatility of the 74HCT4060N,652 makes it an ideal choice for a broad spectrum of applications, including:

  • Frequency division and timing circuits
  • Time-delay generation
  • Sequential logic operations
  • Low-power clock generation
  • Automotive systems
  • Industrial controls
  • Consumer electronics

Package and Quality

The 74HCT4060N,652 is offered in a DIP-16 (Dual In-line Package) form factor, which is suitable for through-hole mounting, providing robust mechanical stability and ease of handling for assembly processes. NXP's commitment to quality ensures that this product meets the highest standards of reliability and performance for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Nexperia USA Inc.
IC DIVIDER BY 256 8-BIT 5TSSOP
Lowest to $0.2586
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess