EN
  • EN
  • DE

74HCT4067N,112

Part No 74HCT4067N,112
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 1X16 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Number of Circuits 1
On-State Resistance (Maximum) 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 65ns, 60ns
-3db Bandwidth 100MHz
Channel Capacitance (CS(off), CD(off)) 3.5pF
Current - Leakage (IS(off)) (Maximum) 800nA
Operating Temperature Range -40°C ~ 125°C (TA)
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-DIP
Win Source Part Number 765519-74HCT4067N,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HCT4067N,112 CAD Model

Description

Product Overview: 74HCT4067N,112

The 74HCT4067N,112 is a high-performance, 16-channel analog multiplexer/demultiplexer produced by NXP Semiconductors. This versatile integrated circuit (IC) is part of the 74HCT family, which is known for its compatibility with TTL (Transistor-Transistor Logic) levels. It is designed to handle digital and analog signals, making it an optimal solution for routing multiple signal lines through a single common output or input channel.

Key Features

  • Channel Configuration: The IC features 16 independent input/output channels, which can be controlled by four binary select inputs (A0 to A3). This allows for precise control and routing of signals within a complex electronic system.
  • Low Power Consumption: Operating within the standard 74HCT logic family voltage range, the device ensures low power dissipation, which is ideal for power-sensitive applications.
  • High Noise Immunity: The 74HCT4067N,112 is characterized by a high level of immunity to electrical noise, ensuring reliable operation even in environments with potential interference.
  • Wide Operating Voltage Range: The multiplexer/demultiplexer operates over a wide voltage range of 2V to 6V, providing flexibility in various system designs.
  • Compatibility: The logic level of the control inputs is compatible with TTL output levels, allowing for easy integration with other TTL logic devices.

Applications

The 74HCT4067N,112 is suitable for a variety of applications in the field of electronics. It is commonly used in:

  • Data acquisition systems
  • Analog-to-digital conversion
  • Signal routing in audio and video equipment
  • Communication systems
  • Industrial control systems

Package and Quality

This IC is available in a DIP-24 (Dual In-line Package) form factor, which is widely used and easy to handle for prototyping and manufacturing processes. The 74HCT4067N,112 adheres to the stringent quality standards set by NXP Semiconductors, ensuring high reliability and performance for critical applications.

Overall, the 74HCT4067N,112 from NXP Semiconductors is a highly versatile and efficient solution for signal multiplexing and demultiplexing needs in a wide range of electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0437 $60.6555
35+ $3.3183 $116.1405
54+ $3.2144 $173.5776
75+ $3.1104 $233.2800
97+ $3.0076 $291.7372
129+ $2.6958 $347.7582
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess