EN
  • EN
  • DE

74HCT42D,653

Part No 74HCT42D,653
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16SO  /  Decoder 1 x 4:10 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP USA Inc.
Series 74HCT
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number 74HCT42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NEXNXP74HCT42D,653,933715340653,74HCT42D-T-ND,74HCT42D653,954-74HCT42D653,2156-74HCT42D653,74HCT42D-T,2156-74HCT42D653-NXTR-ND,2156-74HCT42D,653-ND
Standard Package 2,500
Win Source Part Number 1040435-74HCT42D,653
Ultra Librarian 3D Model Ultra Librarian 74HCT42D,653 CAD Model

Description

The 74HCT42D,653 is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its robust performance and versatility in various electronic applications. This integrated circuit is specifically designed to cater to the demands of high-speed digital systems, providing a reliable and efficient solution for decoding and interfacing needs.

Key Features

  • Logic Type: BCD to Decimal Decoder
  • Number of Outputs: 10
  • Supply Voltage Range: 4.5V to 5.5V
  • Logic Case Style: SOIC
  • No. of Pins: 16
  • Operating Temperature Range: -40°C to +125°C
  • Compatibility: TTL

Product Applications

The 74HCT42D,653 is adept at handling a wide range of applications. It is particularly useful in systems that require BCD to decimal decoding, which is common in digital displays and selection systems. The device can also be utilized in memory address decoding, thereby making it an essential component in computer systems and high-performance data processors. Its compatibility with TTL levels allows for easy integration with existing technology, making it a versatile choice for upgrading current systems or developing new ones.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74HCT42D,653 is manufactured with precision and is subject to rigorous testing to ensure it meets the highest standards of performance and reliability. This product is suitable for use in commercial, industrial, and even automotive applications, thanks to its wide operating temperature range and robust design.

Environmental Compliance

The 74HCT42D,653 complies with various environmental standards, including RoHS (Restriction of Hazardous Substances). This commitment to environmental sustainability ensures that the product is safe for both consumers and the planet.

Ordering Information

For ordering, the 74HCT42D,653 comes in a SOIC-16 package and is supplied in reel packaging, making it suitable for automated assembly processes. The part number to reference for ordering is 74HCT42D,653, and it is available through NXP authorized distributors.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess