EN
  • EN
  • DE

74HCT4515N,652

Part No 74HCT4515N,652
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X4:16 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74HCT
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 24-DIP (0.600", 15.24mm)
Case / Package 24-DIP
Family Name 74HCT4515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74HCT4515N, 74HCT4515N-ND, 933757670652
Quantity per package 15
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857916-74HCT4515N,652
Ultra Librarian 3D Model Ultra Librarian 74HCT4515N,652 CAD Model

Description

The 74HCT4515N,652 is a high-performance integrated circuit from NXP Semiconductors, renowned for its precision and durability in various electronic applications. This chip is part of the 74HCT series, which is compatible with TTL levels and known for its high noise immunity and low power consumption.

Key Features

  • Logic Type: 4-to-16 line decoder/demultiplexer with input latches
  • Output Capability: Standard
  • ICC Category: MSI
  • Power Supply: Operates on a 5V supply voltage
  • Logic Family: HCT
  • Package: The device comes in a DIP-24 (Dual In-line Package) for easy insertion and mounting on printed circuit boards.

Functional Description

The 74HCT4515N,652 is designed for use in applications requiring a high-density decoding or demultiplexing function. It accepts a 4-bit binary weighted address on input lines A0 to A3 and, when enabled, provides a low-level output on one of the 16 output lines Y0 to Y15. The device features input latching on the address lines, ensuring stable operation even in the presence of noisy signals. The enable function is controlled by three inputs: two active-low (E1, E2) and one active-high (E3).

Applications

This versatile decoder/demultiplexer is suitable for a wide range of applications, including:

  • Data routing
  • Memory address decoding
  • Control signal generation
  • Demultiplexing for data distribution
  • Function selection in microprocessor systems

Quality and Reliability

NXP's commitment to quality ensures that the 74HCT4515N,652 is manufactured to the highest standards, providing reliable performance in your electronic designs. The device is specified over a wide operating temperature range, making it suitable for industrial applications.

Environmental Compliance

The 74HCT4515N,652 is designed with environmental responsibility in mind. It complies with various international standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess