EN
  • EN
  • DE

74LV139DB,112

Part No 74LV139DB,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DUAL 2-4 DECOD/DEMUX 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74LV
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Operating Supply Voltage 1 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SSOP (0.209", 5.30mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 765590-74LV139DB,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV139DB,112 CAD Model

Description

Product Overview: 74LV139DB,112

The 74LV139DB,112 is a high-performance, dual 2-to-4 line decoder/demultiplexer integrated circuit, manufactured by NXP Semiconductors. This IC is designed to be used in applications requiring high-speed decoding or demultiplexing of signals. It is part of the 74LV family, which operates on low-voltage power supplies and offers low power consumption combined with high-speed operation.

Key Features

  • Logic Family: The device belongs to the 74LV logic family, which is known for low-voltage operation, making it suitable for battery-operated and portable devices.
  • Operating Voltage: It has a wide operating voltage range of 1.0V to 5.5V, providing design flexibility and compatibility with both 3.3V and 5V systems.
  • High-Speed Performance: The 74LV139DB,112 is optimized for high-speed signal processing, which is essential for modern digital applications.
  • Dual Decoder/Demultiplexer: It features two independent 2-to-4 decoders, each with its own address inputs and enable pin, allowing for versatile usage in a variety of circuit configurations.
  • Output Drive Capability: The IC can drive up to 5.2 mA at the output, providing good current drive for connected loads without the need for additional buffer stages.
  • Low Power Dissipation: With its low-power characteristics, the device minimizes power consumption, which is crucial for energy-sensitive electronics.

Applications

The 74LV139DB,112 is ideal for use in a broad range of digital applications, including:

  • Memory decoding or data routing in computer systems
  • Control systems where multiple signals need to be distributed or switched
  • Communication systems for channel selection
  • Portable and battery-operated devices due to its low power requirements

Package and Quality

The device comes in a DB package, which is a small outline integrated circuit (SOIC) with 16 pins. This compact form factor makes it suitable for space-constrained applications. NXP Semiconductors is committed to high-quality standards, and the 74LV139DB,112 is no exception. It is designed and manufactured to meet stringent quality and reliability requirements, ensuring stable and long-lasting performance in various environments.

Overall, the 74LV139DB,112 from NXP is a versatile and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems with minimal power overhead and reliable operation.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess