EN
  • EN
  • DE

74LV4094D

Part No 74LV4094D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-stage shift-and-store bus register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132623-74LV4094D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV4094D CAD Model

Description

Product Overview: 74LV4094D by NXP

The 74LV4094D is a high-performance, low-voltage 8-bit shift-and-store register product designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's advanced 74LV family, which is known for its low-power consumption and high-speed operation. The 74LV4094D is specifically engineered to operate with a 3.3V power supply, making it suitable for battery-operated devices and low-power applications.

Key Features

  • Voltage Range: The device operates on a voltage range of 2.0V to 5.5V, providing designers with flexibility in various power supply environments.
  • Shift Register: It features an 8-bit serial-in/parallel-out shift register, which allows for the serial input of data and parallel output, enhancing the efficiency of data handling in digital systems.
  • Edge-Triggered Clock: The shift register is driven by an edge-triggered clock (CP), which ensures precise timing for the shifting of data.
  • Output Register: The device includes a storage register that provides a parallel 8-bit output (Q0 to Q7). This register is controlled by a separate output enable input (OE), which allows the user to control the availability of the output.
  • Tri-State Outputs: The outputs are tri-state capable, which means they can be set to a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful when multiple devices are connected to a common bus.
  • Direct Clear Input: A direct clear input (CLR) allows for the immediate clearing of the shift register and storage register, thereby resetting the device's outputs.

Applications

The 74LV4094D is ideal for use in a wide range of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • LED and display drivers
  • Data storage and transfer in computer and embedded systems

Quality and Reliability

NXP's commitment to quality ensures that the 74LV4094D meets the stringent requirements of the electronics industry. The device is available in a standard SO16 package, which is compatible with automated surface-mount assembly processes and suited for high-density PCB designs.

With its combination of low power, high speed, and versatile features, the 74LV4094D from NXP is an excellent choice for designers looking to implement reliable data storage and transfer mechanisms in their digital systems.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2628 $51.2460
465+ $0.2157 $100.3005
720+ $0.2089 $150.4080
990+ $0.2022 $200.1780
1,280+ $0.1955 $250.2400
1,715+ $0.1752 $300.4680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess