EN
  • EN
  • DE

74LV541PW

Part No 74LV541PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Octal buffer/line driver 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132627-74LV541PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV541PW CAD Model

Description

Product Overview: 74LV541PW from NXP Semiconductors

The 74LV541PW is a high-performance, low-voltage Octal Buffer/Line Driver with 3-state outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of the 74LV family, which is known for its low-voltage operation and compatibility with TTL levels, making it suitable for interfacing with microprocessors and other logic systems operating at lower voltages.

Key Features

  • Voltage Range: The device operates at a nominal 3.3V, with an acceptable range from 2.7V to 3.6V, providing flexibility for various low-voltage applications.
  • High Drive Capability: With the ability to source or sink up to 12 mA, the 74LV541PW can drive multiple loads or interface with other logic families.
  • 3-State Outputs: The octal buffer's outputs can be placed in a high-impedance state, allowing for bus-oriented applications and shared data lines.
  • Low Power Consumption: Its low-power characteristics make it an ideal choice for power-sensitive designs.
  • Input and Output Protection: The device includes input protection to ensure device integrity during high static conditions, and bus hold circuitry to maintain last active or inactive state during tri-state mode.

Applications

The 74LV541PW is suitable for a wide range of applications, including:

  • Buffering and driving bus lines in computing and telecommunications systems
  • Interfacing TTL to CMOS logic levels
  • Memory address driving
  • Control systems and PLCs

Package Information

The device comes in a TSSOP20 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The package dimensions are designed to meet the industry standards, ensuring compatibility with standard PCB layouts and automated assembly processes.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LV541PW is rigorously tested to meet stringent quality and reliability standards, ensuring stable performance across various environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess