Product Overview: 74LV595DB by NXP Semiconductors
The 74LV595DB is a high-performance, 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs from NXP Semiconductors. This integrated circuit is part of the 74LV family, which operates on a low-voltage range and is designed for use in 3.3V systems, making it ideal for battery-operated, low-power, and low-noise 3.3V logic applications.
Constructed with the purpose of providing optimal efficiency, the 74LV595DB features a wide operating voltage range from 2.0V to 5.5V. This allows for seamless integration into various system designs without the need for level shifting. Its flexibility in voltage compatibility ensures that it can be used in both traditional 5V systems and newer, low-voltage equipment.
The device comes in a DB package, which is a small outline package (SOP) that is both space-saving and suitable for automated surface-mount assembly processes. This makes the 74LV595DB a practical choice for compact and sophisticated electronic assemblies where board space is at a premium.
Key Features
- Shift Register: An 8-bit serial-in, serial or parallel-out configuration allows for efficient data transfer and manipulation.
- Storage Register: Comes with a separate 8-bit storage register that can transfer data to the output register or retain its content while new data is being shifted into the shift register.
- 3-State Outputs: The outputs can be placed in a high-impedance state, enabling the possibility to connect multiple outputs to a common bus line without the risk of current flow between outputs.
- Edge-Triggered Clock: A positive-edge triggered clock (CP) inputs and an output enable (OE) input for smooth and precise data handling.
- Wide Voltage Range: Operability from 2.0V to 5.5V allows for use in various logic-level environments.
- Output Capability: Capable of driving up to 15 LSTTL loads, providing ample drive capacity for most applications.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
The 74LV595DB is a robust and versatile component, suitable for a wide array of applications including digital signal processing, data storage, and extension of microcontroller outputs. With its high integration and low power consumption, it is a smart choice for designers looking to add reliable data handling capabilities to their systems.
For detailed specifications, application circuits, and additional information, users should consult the datasheet provided by NXP Semiconductors.