EN
  • EN
  • DE

74LV595PW

Part No 74LV595PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-bit serial-in/serial or parallel-out shift register with output latches 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132636-74LV595PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LV595PW CAD Model

Description

Product Overview: 74LV595PW by NXP Semiconductors

The 74LV595PW is a high-performance 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is part of the 74LV family, which signifies the use of a low-voltage interface that ensures compatibility with lower voltage systems. The device comes in a TSSOP16 (thin shrink small outline package) which is suitable for surface-mounted design applications.

Key Features

  • Shift Register: The device incorporates an 8-bit serial-in shift register that allows serial input data to be shifted into the register on each rising edge of the clock signal.
  • Storage Register: Following the shift register stage, there is an 8-bit storage register that holds the data before it is output to the data lines.
  • 3-State Outputs: The 74LV595PW features 3-state outputs which provide high-impedance ('off') states, allowing for connection to a bus without interfering with other components.
  • Edge-Triggered Clock: A positive-edge triggered clock (CP) and an output enable (OE) input control the state of the outputs.
  • Wide Operating Voltage: It operates over a broad voltage range from 2.0V to 5.5V, making it versatile for interfacing with both 3.3V and 5V logic levels.
  • Low Power Consumption: The 74LV595PW is designed for low power consumption, which is ideal for battery-operated and power-sensitive applications.

Applications

The 74LV595PW is suitable for a wide range of applications, particularly where there is a need to expand the number of outputs without increasing the number of I/O pins on a microcontroller. Common applications include:

  • LED displays and LED matrix management
  • Data acquisition systems
  • Industrial control systems
  • Relay control
  • Serial-to-parallel data conversion

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LV595PW is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliable performance in a variety of conditions. The device is also supported by NXP's comprehensive technical documentation, making integration into existing systems straightforward for engineers.

For designers looking to enhance their digital systems with efficient data handling and output expansion capabilities, the 74LV595PW from NXP offers a reliable and cost-effective solution.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8459 $50.7540
145+ $0.6941 $100.6445
225+ $0.6724 $151.2900
310+ $0.6507 $201.7170
400+ $0.6291 $251.6400
535+ $0.5640 $301.7400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess