The 74LV86DB from NXP Semiconductors is a high-performance, low-voltage Quad 2-input Exclusive-OR Gate integrated circuit. This IC is designed specifically for use in 3.3V systems but is tolerant to 5V input, making it versatile for various digital applications. It is part of the 74LV family, which is known for its low-voltage operation and low power consumption.
Key Features
- Operating Voltage: The device operates at a voltage range of 2.0V to 5.5V, which is ideal for battery-operated and portable devices where power efficiency is crucial.
- High Speed: It offers a typical propagation delay (tpd) of only 8.5ns at 3.3V, facilitating quick signal processing and fast response times in digital circuits.
- Output Capability: The 74LV86DB can drive up to 5.2mA at the output, providing good drive capabilities for a variety of loads.
- Power Dissipation: With a low power dissipation of 20µA (max) at 25°C, it is an excellent choice for power-sensitive applications.
- Compatibility: Input levels are compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with older logic families.
- Footprint: Available in a DB package, it is suitable for space-constrained applications.
Applications
The 74LV86DB is commonly used in digital systems that require logic operations, such as:
- Computing systems
- Data processing
- Telecommunications
- Signal processing
- Portable and battery-powered devices
Quality and Reliability
NXP Semiconductors is committed to providing high-quality products. The 74LV86DB is manufactured with the highest standards, ensuring reliable performance and longevity in a wide range of operating conditions. As with all NXP products, this device is backed by the company's comprehensive technical support and documentation.