EN
  • EN
  • DE

74LVC125ADR

Part No 74LVC125ADR
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+/12+
Reference case SOP14
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 751529-74LVC125ADR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC125ADR CAD Model

Description

Product Overview: 74LVC125ADR by NXP Semiconductors

The 74LVC125ADR is a high-performance, low-voltage, quad buffer/line driver with 3-state outputs, manufactured by NXP Semiconductors. This integrated circuit is designed to be used in 3.3V LVC logic circuits while maintaining 5V tolerant inputs, which makes it suitable for interfacing with 5V systems. This feature provides a bridge for mixed-voltage applications, allowing for a seamless integration into various digital systems.

The device is part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC125ADR is capable of supporting high-speed signal propagation with a propagation delay (tpd) of just 3.7ns at a 3.3V supply, which is critical for high-speed data processing and communication applications.

Each of the four buffers in the 74LVC125ADR has a separate output enable (OE) input, which controls the 3-state output. When OE is low, the output is active and reflects the input state. When OE is high, the output is in a high-impedance state, effectively disconnecting it from the circuit. This feature allows for multiple devices to share data lines or address lines in bus-oriented systems, without the risk of conflicts or data corruption.

The device is offered in a small-outline package (SO) and is identified by its additional suffix "DR", indicating its packaging type. The 74LVC125ADR is provided in a tape and reel format, making it suitable for automated assembly processes, and it is RoHS compliant, minimizing the environmental impact by restricting the use of hazardous substances.

Key features of the 74LVC125ADR include:

  • 3.3V operation with 5V tolerant inputs
  • High-speed propagation delay (3.7ns at 3.3V)
  • Quad buffers with individual 3-state outputs
  • Low power consumption
  • Support for bus-oriented systems
  • SO packaging for automated assembly
  • RoHS compliant

In summary, the 74LVC125ADR from NXP Semiconductors is a versatile, efficient, and reliable solution for digital systems requiring high-speed data buffering and bus management. Its compatibility with mixed-voltage environments and automated assembly processes makes it an ideal choice for modern electronic applications.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
Need more? Email Us
Panasonic
Need more? Email Us
Intel
Lowest to $50.4238
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9935 $59.8050
75+ $1.6355 $122.6625
110+ $1.5847 $174.3170
155+ $1.5338 $237.7390
195+ $1.4819 $288.9705
265+ $1.3294 $352.2910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess