The ON Semiconductor FDC6420C-NL is a high-performance, integrated PowerTrench® MOSFET that combines the features of a power MOSFET with a Schottky diode to offer designers a compact and efficient power management solution. This device is designed to maximize power efficiency while minimizing losses, making it an ideal choice for a wide range of applications, including DC-DC converters, power management in portable devices, and load switch applications.
Key Features:
- Low On-Resistance: The FDC6420C-NL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power circuits.
- Integrated Schottky Diode: With an integrated Schottky diode, this device offers fast switching speeds and reduced reverse recovery time, which is critical for high-frequency applications.
- High Power and Current Handling: This MOSFET is capable of handling high levels of power and current, making it suitable for demanding applications that require robust performance.
- Compact Package: The FDC6420C-NL comes in a small SuperSOT™-6 package, which is ideal for space-constrained applications without compromising power and thermal management.
Electrical Characteristics:
- Drain-Source Voltage (Vdss): 20V
- Continuous Drain Current (Id): 3.5A
- Power Dissipation (Pd): 1.25W
- Gate-Source Voltage (Vgs): ±8V
Applications:
- Power management for portable devices such as smartphones, tablets, and laptops
- DC-DC converters and power supplies
- Battery management systems
- Load switch circuits
The FDC6420C-NL is a testament to ON Semiconductor's commitment to providing innovative and energy-efficient solutions for power management challenges. Its integration of a power MOSFET with a Schottky diode in a single package not only saves space but also enhances system reliability and simplifies design. Whether you're developing power systems for consumer electronics or industrial applications, the FDC6420C-NL offers the performance and efficiency needed to take your designs to the next level.