EN
  • EN
  • DE

74LVC14ABQ

Part No 74LVC14ABQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverting Schmitt trigger with 5 V tolerant input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132701-74LVC14ABQ
Manufacturer Homepage www.nxp.com
Introduction Date February 01, 2012
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC14ABQ CAD Model

Description

Product Overview: 74LVC14ABQ from NXP

The 74LVC14ABQ is a high-performance, low-voltage CMOS device manufactured by NXP Semiconductors. This product belongs to the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. The 74LVC14ABQ is designed to be used in a wide range of applications, including telecommunications, computing, and industrial systems where power efficiency and speed are crucial.

Key Features

  • Hex Inverting Schmitt Trigger: The device contains six inverting Schmitt triggers, providing excellent noise immunity and stable output transitions.
  • 5 V Tolerant Inputs: Inputs can tolerate up to 5 V, making it suitable for interfacing with 5 V logic levels without the need for external components.
  • Low Power Consumption: Its low power consumption is ideal for battery-operated and power-sensitive applications.
  • High-Speed Performance: It operates at a high speed with a propagation delay typically less than 3.7 ns at a 3.3 V supply.
  • Wide Supply Voltage Range: The device is functional over a wide supply voltage range of 1.2 V to 3.6 V, providing design flexibility for various system voltages.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, with high ESD immunity levels that meet or exceed JESD 22.
  • Lead-Free and RoHS Compliant: The 74LVC14ABQ is provided in a lead-free, 14-pin DHVQFN package and is RoHS compliant, making it suitable for eco-friendly applications and global environmental standards.

Applications

The versatility of the 74LVC14ABQ makes it an excellent choice for a variety of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch removal in digital signals
  • Clock conditioning for microcontrollers and digital ICs
  • Interface circuitry in mixed 3.3 V/5 V systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The 74LVC14ABQ is subjected to rigorous testing and quality control procedures, ensuring that it meets the industry's highest standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess