Product Overview: 74LVC162244ADGGR from NXP
The 74LVC162244ADGGR is a high-performance, low-voltage 16-bit buffer/line driver with 5V tolerant inputs/outputs, designed and manufactured by NXP Semiconductors. This integrated circuit is part of NXP's LVC (Low-Voltage CMOS) family and is optimized for use in advanced, high-speed digital systems. The device is housed in a slim TSSOP-48 (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for excellent thermal performance and high-speed signal propagation.
Key features of the 74LVC162244ADGGR include its ability to operate from a 1.65V to 3.6V supply, making it suitable for interfacing with both 3.3V and 2.5V logic levels. It also has the capability to interface with 5V logic levels without sustaining damage, thanks to its 5V tolerant I/Os. This feature is particularly important for mixed-voltage systems and for facilitating the migration from 5V to lower voltage logic without requiring level shifters.
The device is organized as four 4-bit non-inverting buffers/line drivers with separate output enables for each quartet, allowing for greater flexibility in control and bus management. The 74LVC162244ADGGR provides high-drive outputs with a current capability of -24mA/+24mA, which is ideal for driving heavy loads or for use in bus-terminated transmission lines.
With its low-power consumption and high impedance when VCC is 0V, the 74LVC162244ADGGR ensures minimal power drain in standby mode. The integrated circuit also features a balanced propagation delay and transition times, which contributes to its high-speed operation. Furthermore, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a wide temperature range, suitable for industrial and automotive applications.
For designers and engineers looking for a robust and versatile buffer/line driver solution, the 74LVC162244ADGGR from NXP offers a highly reliable option that blends performance with power efficiency, making it an excellent choice for a broad array of digital applications.