EN
  • EN
  • DE

74LVC163BQ

Part No 74LVC163BQ
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC SYNC 4BIT BIN COUNT 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 150MHz
Trigger Type Positive Edge
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 076373-74LVC163BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC163BQ CAD Model

Description

Product Overview: 74LVC163BQ from NXP

The 74LVC163BQ is a high-performance, low-voltage CMOS device from NXP Semiconductors, designed to provide users with a 4-bit binary counter with synchronous reset. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology. The 74LVC163BQ operates with a voltage range of 1.2V to 3.6V, making it suitable for battery-operated and low-power applications.

With its advanced silicon-gate CMOS fabrication, the 74LVC163BQ ensures reduced power consumption and increased noise immunity, making it a reliable choice for modern digital systems. The device features a high-impedance off-state and inputs that can withstand static discharge, offering robustness against the harsh conditions found in industrial environments.

Key Features:

  • Synchronous Reset: The 74LVC163BQ comes with a synchronous reset function that enables the counter to be quickly and accurately reset to its initial state, ensuring consistent and predictable operation.
  • Wide Operating Voltage Range: With a 1.2V to 3.6V operating voltage range, this device is highly versatile and can be integrated into systems with various power requirements.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for extending the battery life of portable devices and reducing power costs in stationary applications.
  • High-Speed Operation: Capable of operating at high frequencies, the 74LVC163BQ is suitable for high-speed systems that require rapid counting capabilities.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, allowing the device to be used in mixed-voltage environments without the need for additional level shifting components.

Applications:

The 74LVC163BQ is a versatile component that can be used in a variety of applications, including:

  • Timers and counters in consumer electronics
  • Frequency dividers in communication systems
  • Process control counters in industrial automation
  • Portable device energy management
  • Data processing systems

The NXP 74LVC163BQ is available in a DHVQFN16 package, which is designed for surface-mount technology, providing a space-saving solution for PCB layouts. With its advanced features and robust performance, the 74LVC163BQ is an excellent choice for designers looking to implement efficient counting solutions in their electronic designs.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
DECADE COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC BCD COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2763 $62.7630
23+ $5.1501 $118.4523
35+ $4.9884 $174.5940
48+ $4.8279 $231.7392
62+ $4.6674 $289.3788
83+ $4.1846 $347.3218
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,989 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess