EN
  • EN
  • DE

74LVC169PW

Part No 74LVC169PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Presettable synchronous 4-bit up/down binary counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132747-74LVC169PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC169PW CAD Model

Description

The 74LVC169PW, manufactured by NXP Semiconductors, is a high-performance, low-voltage CMOS device belonging to the LVC family. This integrated circuit is designed for 2.7 V to 3.6 V VCC operation, making it suitable for interfacing with 3.3 V systems and ensuring compatibility with a wide range of modern digital electronics.

Key Features

  • 4-bit binary counter: The device features a 4-bit synchronous binary up/down counter functionality, which is essential for a variety of digital applications that require counting operations.
  • Synchronous operation: The counter operates synchronously with the system clock, providing precise timing and control over counting sequences.
  • Multiple modes: It includes both up and down counting modes, which can be easily selected via dedicated input pins, offering flexibility for different counting requirements.
  • Low power consumption: As part of the LVC family, the 74LVC169PW is optimized for low power consumption while maintaining high-speed operation, making it ideal for battery-operated and power-sensitive applications.
  • 5V tolerant inputs: Input pins are 5V tolerant, allowing for interfacing with 5V logic levels without the need for external level shifters.

Applications

The 74LVC169PW is versatile and can be used in a broad range of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Microprocessor systems
  • Communication infrastructure
  • Automotive electronics

Package and Quality

This particular model, the 74LVC169PW, is offered in a TSSOP-16 (Thin Shrink Small Outline Package) form factor. This package is known for its space-saving footprint and is well-suited for surface-mount technology (SMT) on printed circuit boards (PCBs). NXP's commitment to quality ensures that each device is rigorously tested to meet industry standards for reliability and performance.

With its robust feature set and flexible design, the NXP 74LVC169PW is a reliable choice for designers looking to implement a high-performance up/down counter in their digital systems.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5041 $50.4100
245+ $0.4137 $101.3565
375+ $0.4007 $150.2625
520+ $0.3878 $201.6560
670+ $0.3749 $251.1830
895+ $0.3361 $300.8095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess