EN
  • EN
  • DE
  • IT

74LVC1G02GX,125

Part No 74LVC1G02GX,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5X2SON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr NXP
Series 74LVC
Package Bulk
Product Status Active
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 4 µA
Current - Output High, Low 32mA, 32mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 5-X2SON (0.80x0.80)
Package / Case 4-XFDFN Exposed Pad
Base Product Number 74LVC1G02
Standard Package 4,816 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040560-74LVC1G02GX,125
Ultra Librarian 3D Model Ultra Librarian 74LVC1G02GX,125 CAD Model

Description

The 74LVC1G02GX,125 is a high-performance, single 2-input NOR gate integrated circuit from NXP Semiconductors, crafted to meet the requirements of a wide range of applications. This compact and efficient logic gate is part of the LVC family, which is renowned for its low-voltage operation and compatibility with various logic levels.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage ranging from 1.65V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Performance: With a propagation delay (t<sub>pd) of just 3.7 ns at a 3.3V supply voltage, the 74LVC1G02GX,125 ensures swift and reliable logic operations.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage, providing interface flexibility with higher voltage systems.
  • Low Power Consumption: Its low power consumption is ideal for energy-saving applications without compromising on speed or performance.
  • ESD Protection: High Electrostatic Discharge (ESD) protection levels are provided to enhance the durability and longevity of the component.

Applications

The versatility of the 74LVC1G02GX,125 makes it an excellent choice for a variety of applications, including:

  • Mobile Phones and Personal Electronics
  • Computing and Data Storage Systems
  • Portable Gaming Devices
  • Medical Equipment
  • Industrial Control Systems

Package and Quality

The 74LVC1G02GX,125 comes in an ultra-small XSON6 package, which is not only space-saving but also enables efficient thermal management. The device is manufactured to meet the highest quality standards, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

NXP is committed to environmental stewardship and sustainability. The 74LVC1G02GX,125 adheres to the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, ensuring an eco-friendly design and promoting a greener electronics industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.3260
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.5542
Nexperia USA Inc.
74AUP1T08GW-Q100/SOT353/UMT5
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14DHVQFN
Lowest to $0.4527
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.4238
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8VSSOP
Lowest to $0.3734
ON Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC INVERTER 6CH 1-INP 14VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1845 $56.2725
745+ $0.1513 $112.7185
1,150+ $0.1466 $168.5900
1,580+ $0.1419 $224.2020
2,045+ $0.1372 $280.5740
2,735+ $0.1230 $336.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess