74LVC1G08GV

Part No 74LVC1G08GV
Manufacturer NXP
Catalog Hard To Find
Description Single 2-input AND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132767-74LVC1G08GV
Manufacturer Homepage www.nxp.com
Family Name 74LVC1G08
Introduction Date April 06, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 74LVC1G08GV-Q100,1;  74LVC1G08GV-Q100; TC7SZ08F;  

Description

Product Overview: 74LVC1G08GV - NXP Semiconductors

The 74LVC1G08GV is a high-performance, single 2-input AND gate IC, manufactured by NXP Semiconductors. This logic gate is part of the 74LVC family, which is well-known for its low-voltage operation and compatibility with mixed-voltage system environments. The 74LVC1G08GV operates with a supply voltage range of 1.65V to 5.5V, making it versatile for various applications, from battery-powered devices to industrial control systems.

Key Features:

  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for extending the battery life of portable applications.
  • High-Speed Operation: Despite its low power design, the 74LVC1G08GV does not compromise on speed, offering high-speed operation that is typical of the LVC family.
  • 5V Tolerant Inputs: Inputs can tolerate up to 5V, even when the device is operating at a lower voltage, providing design flexibility and protecting against higher voltage transients.
  • Wide Operating Temperature: The device functions across a broad temperature range, from -40°C to +125°C, suitable for demanding environments.
  • Compatibility: It is compatible with TTL levels, allowing for easy integration into systems that use older technology without the need for level shifting.

Applications:

The 74LVC1G08GV is ideal for a variety of applications where space is at a premium and low power is necessary. These include, but are not limited to:

  • Mobile Phones
  • PDAs
  • Portable Media Players
  • Portable Gaming Devices
  • Industrial Control Systems
  • Medical Equipment

Package Information:

The device is offered in a small outline package, specifically in a 5-pin SOT753 (SC-74A) package. This compact form factor is excellent for space-constrained applications and contributes to the miniaturization of the end product.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G08GV is subjected to rigorous testing and quality control processes to ensure reliability and performance in the field.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Lowest to $0.2910
Murata Electronics North America
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
Lowest to $0.0922
Vishay
Lowest to $1.8830
Mini-Circuits
Lowest to $3.7650
Renesas Electronics America
Lowest to $17.4240
RF Micro Devices
Need more? Email Us

Top Sellers

Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $7.0633
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $3.6528
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $5.4895
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0327
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $2.2174
Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 SOT23-6 / 2.7-18-V, On-Resistance Load Switch With Thermal Protection
Lowest to $0.0753
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $1.8299
NXP
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0091

Pricing & Ordering (USD)

Quantity Unit Price Ext. Price
1,045+ $0.0480 $50.1600
2,225+ $0.0450 $100.1250
3,460+ $0.0434 $150.1640
4,965+ $0.0403 $200.0895
6,445+ $0.0388 $250.0660
8,065+ $0.0372 $300.0180
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Estimate shipping
Enter your destination to get a shipping estimate

*
Availability: 30,000 pieces
MOQ: 1045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net and winsourceelec.com

More details about fraud prevention