EN
  • EN
  • DE

74LVC1G10GW,125

Part No 74LVC1G10GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 3-INP 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 3
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TSSOP
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 113808-74LVC1G10GW,125
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LVC1G10GW,125 CAD Model

Description

Overview of Product 74LVC1G10GW,125

The 74LVC1G10GW,125 is a high-performance, single 3-input NAND gate IC produced by NXP Semiconductors, a leader in the electronics industry. This logic gate is part of the 74LVC family, which is known for its low-voltage capabilities and high-speed operation. The device is designed for use in a wide range of applications, including mobile phones, computing devices, and various other electronic systems where power efficiency and space-saving are crucial.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems without the need for level shifters.
  • High-Speed Performance: With a propagation delay of typically just 3.7ns at a 3.3V supply voltage and 5pF load, the 74LVC1G10GW,125 is optimized for high-speed signal processing.
  • Power Efficiency: The IC features low power consumption, with a quiescent current of only 1μA (maximum) at 25°C, contributing to the overall energy efficiency of the end product.
  • Compact Package: Housed in a small 5-pin SC-88A (SOT353) package, the 74LVC1G10GW,125 is ideal for space-constrained applications.
  • Input Hysteresis: Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, which helps in noisy environments.

Applications

The versatility of the 74LVC1G10GW,125 allows it to be used in a variety of electronic circuits, including but not limited to:

  • Logic level translation
  • Signal gating
  • Function generation
  • Pulse shaping
  • Control logic

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The 74LVC1G10GW,125 is manufactured under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its robust performance and proven reliability, this NAND gate IC is an excellent choice for designers looking to enhance their digital systems.

Conclusion

With its low-power operation, high-speed performance, and compact footprint, the 74LVC1G10GW,125 from NXP Semiconductors is an outstanding solution for a multitude of digital logic functions. Its ability to operate across a broad voltage range and withstand noisy environments makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.3351 $92.6702
4+ $38.0191 $152.0764
5+ $36.8306 $184.1530
7+ $35.6421 $249.4947
9+ $34.4548 $310.0932
12+ $30.8905 $370.6860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess