EN
  • EN
  • DE

74LVC1G10GW

Part No 74LVC1G10GW
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description Single 3-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815950-74LVC1G10GW
Ultra Librarian 3D Model Ultra Librarian 74LVC1G10GW CAD Model

Description

Product Overview: 74LVC1G10GW from NXP

The 74LVC1G10GW is a high-performance, single 3-input NAND gate integrated circuit, designed and manufactured by NXP Semiconductors. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage range while still providing high-speed performance. The 74LVC1G10GW is specifically engineered to handle the needs of modern high-speed digital systems while maintaining low power consumption.

Constructed with advanced silicon gate CMOS technology, the 74LVC1G10GW ensures that it has a robust latch-up performance, meeting the JESD78 Class II level B standard. This provides users with the confidence that the device will maintain its integrity under stressful conditions. Additionally, the device features a 5V tolerant input, which allows for interfacing with 5V logic levels without risking damage to the device, making it highly versatile in mixed-voltage environments.

The 74LVC1G10GW is designed to operate over a wide voltage range of 1.2V to 3.6V, providing design flexibility and making it suitable for battery-operated and low-voltage applications. Its low static and dynamic power consumption, combined with high noise immunity and fast propagation delay, make it an ideal choice for a wide range of applications, including mobile phones, computing devices, and other portable electronic products.

This device comes in a compact, surface-mount TSSOP5 (SOT353) package, which is ideal for space-constrained applications. The small footprint of the 74LVC1G10GW allows for high-density PCB layouts, enabling designers to maximize functionality within limited board space.

Overall, the 74LVC1G10GW from NXP is a testament to the company's commitment to providing high-quality, reliable, and efficient logic solutions. Its combination of low-voltage operation, high-speed performance, and compact design makes it a go-to component for engineers and designers looking to create sophisticated electronic systems with stringent power and space requirements.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0739 $50.2520
1,650+ $0.0607 $100.1550
2,555+ $0.0588 $150.2340
3,515+ $0.0569 $200.0035
4,550+ $0.0550 $250.2500
6,090+ $0.0493 $300.2370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess