The NXP 74LVC1G126GM/S500 is a high-performance, single buffer/line driver with 3-state output from NXP Semiconductors. This device is designed to accommodate the demanding requirements of high-speed signal processing while maintaining low power consumption. It is an essential component for modern electronic systems that require precise buffering and driving capabilities for digital signals.
Key Features
- High-Speed Interface: The device supports high-speed data transfer, making it suitable for interfacing with modern microprocessors and high-speed digital systems.
- Low Power Consumption: Designed using advanced CMOS technology, the 74LVC1G126GM/S500 offers a reduced power consumption profile, which is critical for battery-operated and power-sensitive applications.
- 3-State Output: The inclusion of a 3-state output allows for connection to a bus or multiple outputs without the risk of conflict, providing greater flexibility in complex circuit designs.
- Wide Operating Voltage: It operates over a wide voltage range of 1.65V to 5.5V, making it compatible with various logic levels and ensuring interoperability with both legacy and modern systems.
- High Noise Immunity: The device is characterized by its robust noise immunity, ensuring signal integrity even in environments with high electrical noise.
- Small Package: The 74LVC1G126GM/S500 comes in a very small, leadless 6-pin XSON6 package, optimizing board space and enabling compact circuit designs.
Applications
The NXP 74LVC1G126GM/S500 is ideal for a range of applications, including:
- Signal buffering in digital communication systems
- Line driving in computing and storage platforms
- Bus interfacing in microcontroller-based designs
- Level shifting for mixed-voltage systems in consumer electronics
- General-purpose logic applications where footprint and power are concerns
Product Specifications
Parameter
Value
Package
XSON6
Operating Voltage
1.65V to 5.5V
Output Type
3-State
Temperature Range
-40°C to +125°C
The NXP 74LVC1G126GM/S500 is a versatile and reliable solution for your circuit design needs, providing performance and quality in a compact form factor.