EN
  • EN
  • DE
  • IT

74LVC1G126GV

Part No 74LVC1G126GV
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer/Line Driver 1-CH Non-Inverting 3-ST CMOS 5-Pin TSOP / Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1132782-74LVC1G126GV
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 74LVC1G126
Introduction Date April 06, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126GV CAD Model

Description

Product Overview: NXP 74LVC1G126GV Buffer/Line Driver

The NXP 74LVC1G126GV is a high-performance, single-bit buffer/line driver with a 3-state output, belonging to the low-voltage CMOS (LVC) family. This device is designed to support a wide range of applications that require a buffering solution with the ability to drive lines with a high degree of reliability and flexibility. Its advanced design is optimized for low voltage operation, making it particularly suitable for battery-powered and portable devices.

Key Features

  • Compatibility: The 74LVC1G126GV is fully compatible with 3.3V and 5V input and output voltage levels, ensuring seamless integration with both contemporary and legacy systems.
  • High-Speed Performance: With its capability to operate at frequencies up to 210 MHz, this buffer provides the high-speed performance required for modern digital communication and processing tasks.
  • Low Power Consumption: Designed for energy efficiency, the device features a very low static and dynamic power consumption, making it ideal for power-sensitive applications.
  • 3-State Output: The inclusion of a 3-state output enables the device to be used in bus-oriented systems, allowing multiple devices to share a common data or address line without interference.

Applications

The versatility of the NXP 74LVC1G126GV makes it a perfect choice for a wide array of applications, including:

  • Buffering signals for bidirectional bus interfaces
  • Driving heavy loads or long lines
  • Memory address driving
  • Data transmission systems
  • Portable and battery-powered electronics

Technical Specifications

The 74LVC1G126GV operates within a supply voltage range of 1.65V to 5.5V, which allows for flexible usage across various power domains. Its low-voltage capabilities ensure compatibility with modern low-power logic systems, while still being able to interface with traditional 5V logic where required. The device is offered in a very small, leadless ultra-thin small outline package (GW) which is suitable for space-constrained applications. Also, it is specified from -40°C to +125°C, ensuring reliable operation over a wide temperature range.

With its robust design and versatile features, the NXP 74LVC1G126GV is an excellent choice for designers looking for a reliable buffer/line driver that can meet the demands of both current and future digital systems.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
515+ $0.0980 $50.4700
1,245+ $0.0805 $100.2225
1,930+ $0.0779 $150.3470
2,655+ $0.0754 $200.1870
3,430+ $0.0729 $250.0470
4,590+ $0.0654 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372,401 pieces
MOQ: 515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess